Lutron Electronics Co., Inc. GFCI Duplex Receptacle SCR-15-GFST-ES

Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE EGGSHELL COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet
Description
" DUPLEX WITH LED INDICATOR LIGHT TYPE EGGSHELL COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GFCI Duplex Receptacle - SCR-15-GFST-ES - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
GFCI Duplex Receptacle
SCR-15-GFST-ES
GFCI Duplex Receptacle SCR-15-GFST-ES
" DUPLEX WITH LED INDICATOR LIGHT TYPE EGGSHELL COLOR UL 943/498, CSA APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING FREQUENCY 60 HZ HUMIDITY 95 PERCENTAGE TEMPERATURE RATING -35 TO 66 DEG C "

"

  • DUPLEX WITH LED INDICATOR LIGHT TYPE
  • EGGSHELL COLOR
  • UL 943/498, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • FREQUENCY 60 HZ
  • HUMIDITY 95 PERCENTAGE
  • TEMPERATURE RATING -35 TO 66 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Power Connectors
Product Number SCR-15-GFST-ES
Product Name GFCI Duplex Receptacle
Device Type Receptacle
Configuration Duplex
Country Selection USA
Phase Single
Unlock Full Specs
to access all available technical data

Similar Products

0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 486-6851-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel
View Details
2 suppliers
20 Amp Duplex Outlet, Side Wire Only, Commercial Grade - 2004N - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Duplex
Applications Commercial
View Details
IP44 Splashproof Large Box Receptacle - D42S30A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers