Lutron Electronics Co., Inc. DIMMER SWITCH SCL-153P-IV

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE OPERATING TEMPERATURE 32 TO 104 DEG F "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE OPERATING TEMPERATURE 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIMMER SWITCH - SCL-153P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
DIMMER SWITCH
SCL-153P-IV
DIMMER SWITCH SCL-153P-IV
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE OPERATING TEMPERATURE 32 TO 104 DEG F "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2, NOM APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE
  • STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL, LED LOAD TYPE
  • OPERATING TEMPERATURE 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SCL-153P-IV
Product Name DIMMER SWITCH
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details