Lutron Electronics Co., Inc. Dimmer Switch SCL-153P-BR

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE SKYLARK[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F SCL MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE SKYLARK[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F SCL MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - SCL-153P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
SCL-153P-BR
Dimmer Switch SCL-153P-BR
" WALL DIMMER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 1-POLE/3-WAY OPERATION TYPE UL 1472, CSA C22.2, NOM APPROVAL INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE N) LOAD RATING PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , DIMMABLE CFL, LED LOAD TYPE SKYLARK[R], C.L[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F SCL MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL 1472, CSA C22.2, NOM APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING
  • PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE
  • STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, DIMMABLE CFL, LED LOAD TYPE
  • SKYLARK[R], C.L[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • SCL MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SCL-153P-BR
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details