"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA C22.2, NOM APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE
STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE CFL, LED LOAD TYPE
SKYLARK[R], C.L[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
SCL MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA C22.2, NOM APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE
STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE CFL, LED LOAD TYPE
SKYLARK[R], C.L[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
SCL MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA C22.2, NOM APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGE
N) LOAD RATING
PRESET SLIDE ON/OFF ROCKER SWITCH OPERATOR TYPE
STANDARD DESIGNER (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, DIMMABLE CFL, LED LOAD TYPE
SKYLARK[R], C.L[R] BRAND
OPERATING TEMPERATURE 32 TO 104 DEG F
SCL MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE/3-WAY OPERATION TYPE
UL 1472, CSA C22.2, NOM APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
150 W (CFL/LED), 600 W (INCANDESCENT/HALOGEN) LOAD RATING