"
TELEPHONE JACK TYPE
SATIN SEA GLASS COLOR
SNAP-IN CONNECTION TYPE
6-CONDUCTOR RJ11 CONFIGURATION
UL, CSA, NOM APPROVAL
WALLPLATE MOUNTING
DIVA[R] BRAND
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
TELEPHONE JACK TYPE
SATIN SEA GLASS COLOR
SNAP-IN CONNECTION TYPE
6-CONDUCTOR RJ11 CONFIGURATION
UL, CSA, NOM APPROVAL
WALLPLATE MOUNTING
DIVA[R] BRAND
"
"
TELEPHONE JACK TYPE
SATIN SEA GLASS COLOR
SNAP-IN CONNECTION TYPE
6-CONDUCTOR RJ11 CONFIGURATION
UL, CSA, NOM APPROVAL
WALLPLATE MOUNTING
DIVA[R] BRAND
"