Lutron Electronics Co., Inc.Decorator AC SwitchSC-4PS-SW
Description
"
STANDARD ROCKER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
SATIN SNOW COLOR
4-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK WIRING
NO WALL PLATE INCLUDED
AMBIENT TEMPERATURE 32 TO 104 DEG F
SC MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
STANDARD ROCKER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
SATIN SNOW COLOR
4-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK WIRING
NO WALL PLATE INCLUDED
AMBIENT TEMPERATURE 32 TO 104 DEG F
SC MODEL
"
"
STANDARD ROCKER TYPE
2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
SATIN SNOW COLOR
4-WAY OPERATION TYPE
UL, CSA, NOM APPROVAL
COMMERCIAL, RESIDENTIAL APPLICATION
120/277 VAC AT 60 HZ VOLTAGE RATING
15 AMPERE CURRENT RATING
BACK WIRING
NO WALL PLATE INCLUDED
AMBIENT TEMPERATURE 32 TO 104 DEG F
SC MODEL
"