Lutron Electronics Co., Inc. Decorator AC Switch SC-4PS-BI

Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - SC-4PS-BI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
SC-4PS-BI
Decorator AC Switch SC-4PS-BI
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 4-WAY OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "

"

  • STANDARD ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN BISCUIT COLOR
  • 4-WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SC-4PS-BI
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details