Lutron Electronics Co., Inc. Decorator AC Switch SC-3PS-SW

Description
" STANDARD ROCKER TYPE SNOW COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL GENERAL PURPOSE APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED SATIN COLORS[R] BRAND WARRANTY 1 YEAR SC MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE SNOW COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL GENERAL PURPOSE APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED SATIN COLORS[R] BRAND WARRANTY 1 YEAR SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - SC-3PS-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
SC-3PS-SW
Decorator AC Switch SC-3PS-SW
" STANDARD ROCKER TYPE SNOW COLOR THREE WAY OPERATION TYPE UL, CSA, NOM APPROVAL GENERAL PURPOSE APPLICATION 120/277 V VOLTAGE RATING 15 AMPERE CURRENT RATING NO WALL PLATE INCLUDED SATIN COLORS[R] BRAND WARRANTY 1 YEAR SC MODEL "

"

  • STANDARD ROCKER TYPE
  • SNOW COLOR
  • THREE WAY OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • GENERAL PURPOSE APPLICATION
  • 120/277 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • NO WALL PLATE INCLUDED
  • SATIN COLORS[R] BRAND
  • WARRANTY 1 YEAR
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SC-3PS-SW
Product Name Decorator AC Switch
Voltage 115/120V; 277 VAC 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707231 - RS Components, Ltd.
Specs
Controller Type LED Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details