Lutron Electronics Co., Inc. Decorator AC Switch SC-1PSNL-BI

Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT SC MODEL "
Datasheet
Description
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - SC-1PSNL-BI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
SC-1PSNL-BI
Decorator AC Switch SC-1PSNL-BI
" ILLUMINATED ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F INCLUDES LOCATOR LIGHT SC MODEL "

"

  • ILLUMINATED ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN BISCUIT COLOR
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • INCLUDES LOCATOR LIGHT
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SC-1PSNL-BI
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details