Lutron Electronics Co., Inc. Decorator AC Switch SC-1PS-LS

Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "
Datasheet
Description
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decorator AC Switch - SC-1PS-LS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Decorator AC Switch
SC-1PS-LS
Decorator AC Switch SC-1PS-LS
" STANDARD ROCKER TYPE 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE SATIN LIMESTONE COLOR 1-POLE OPERATION TYPE UL, CSA, NOM APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION 120/277 VAC AT 60 HZ VOLTAGE RATING 15 AMPERE CURRENT RATING BACK WIRING NO WALL PLATE INCLUDED AMBIENT TEMPERATURE 32 TO 104 DEG F SC MODEL "

"

  • STANDARD ROCKER TYPE
  • 2.94 INCH W X 1.61 INCH D X 4.69 INCH H SIZE
  • SATIN LIMESTONE COLOR
  • 1-POLE OPERATION TYPE
  • UL, CSA, NOM APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • 120/277 VAC AT 60 HZ VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK WIRING
  • NO WALL PLATE INCLUDED
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • SC MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number SC-1PS-LS
Product Name Decorator AC Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details