2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
SKYLARK[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
S2 MODEL
Lutron Electronics Co., Inc.
Done
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
SKYLARK[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
S2 MODEL
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS LIGHT ALMOND COLOR
1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
300 W 1-POLE DIMMER LIGHT CONTROL
SKYLARK[R] BRAND
VOLTAGE RATING 120 VAC AT 60 HZ
LOAD TYPE FAN/INCANDESCENT/HAL
OGEN
PACKAGING TYPE CLAMSHELL
S2 MODEL