Lutron Electronics Co., Inc. Dimmer Switch AYLV-600P-WH

Description
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 VA/450 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND
Datasheet
Description
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 VA/450 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - AYLV-600P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
AYLV-600P-WH
Dimmer Switch AYLV-600P-WH
PRESET DIMMER TYPE 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 VA/450 W LOAD RATING TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE MAGNETIC LOW VOLTAGE LOAD TYPE ARIADNI[R] BRAND
  • PRESET DIMMER TYPE
  • 2.86 INCH W X 0.23 INCH D X 4.6 INCH H SIZE
  • GLOSS WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 VA/450 W LOAD RATING
  • TOGGLE ON/OFF WITH SLIDER OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • MAGNETIC LOW VOLTAGE LOAD TYPE
  • ARIADNI[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number AYLV-600P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
DC-1 DIMMER: VARIABLE WATTAGE DIMMER FOR 2-PRONG CORDS - 402010 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Slide Dimmer
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details