Lutron Electronics Co., Inc. Multifunction Control S2-LFSQ-BR

Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - S2-LFSQ-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
S2-LFSQ-BR
Multifunction Control S2-LFSQ-BR
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN COLOR
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • SKYLARK[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • S2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S2-LFSQ-BR
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707227 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Inline Dimmer - ILD-35-24-L - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details