Lutron Electronics Co., Inc. Multifunction Control S2-LFSQ-AL

Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
Datasheet
Description
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multifunction Control - S2-LFSQ-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Multifunction Control
S2-LFSQ-AL
Multifunction Control S2-LFSQ-AL
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND COLOR 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL 300 W 1-POLE DIMMER LIGHT CONTROL SKYLARK[R] BRAND VOLTAGE RATING 120 VAC AT 60 HZ LOAD TYPE FAN/INCANDESCENT/HAL OGEN S2 MODEL
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND COLOR
  • 1.5 AMPERE 1-POLE 3 SPEED FAN CONTROL
  • 300 W 1-POLE DIMMER LIGHT CONTROL
  • SKYLARK[R] BRAND
  • VOLTAGE RATING 120 VAC AT 60 HZ
  • LOAD TYPE FAN/INCANDESCENT/HALOGEN
  • S2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S2-LFSQ-AL
Product Name Multifunction Control
Unlock Full Specs
to access all available technical data

Similar Products

Smart Rotary Dimmer Switch - DRS10 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; LED Lamps
Voltage 120V AC 60Hz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details