Lutron Electronics Co., Inc. Dimmer Switch S-603PG-WH

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R], ECO-DIM[R] BRAND S MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R], ECO-DIM[R] BRAND S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-603PG-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-603PG-WH
Dimmer Switch S-603PG-WH
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH 1-POLE/3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R], ECO-DIM[R] BRAND S MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS WHITE FINISH
  • 1-POLE/3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R], ECO-DIM[R] BRAND
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-603PG-WH
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Universal LED Controller - ULC-2 - Metaphase Technologies, Inc.
Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Universal LED Controller
Lamp Type LED Lamps
View Details