Lutron Electronics Co., Inc. Dimmer Switch S-603P-IV

Description
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
Datasheet
Description
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-603P-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-603P-IV
Dimmer Switch S-603P-IV
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH THREE WAY OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
  • PRESET DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • THREE WAY OPERATION TYPE
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-603P-IV
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Strobe Controller - SMI-48V90-2C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details
LC3X Controller -  - PLC-Multipoint, Inc.
PLC-Multipoint, Inc.
Specs
Application Interior; Exterior; Security; Commercial; Parks, Atriums, tunnels, Hangers, etc.
Controller Type Manual On/Off; Daylight Sensor; Timer
Voltage 24 VAC
View Details