Lutron Electronics Co., Inc. Dimmer Switch S-600P-WH

Description
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
Datasheet
Description
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-600P-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-600P-WH
Dimmer Switch S-600P-WH
PRESET DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS WHITE FINISH SINGLE POLE OPERATION TYPE COMMERCIAL/RESIDENTI AL APPLICATION 120 V VOLTAGE RATING 600 W LOAD RATING ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE 1-GANG (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND
  • PRESET DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS WHITE FINISH
  • SINGLE POLE OPERATION TYPE
  • COMMERCIAL/RESIDENTIAL APPLICATION
  • 120 V VOLTAGE RATING
  • 600 W LOAD RATING
  • ON/OFF ROCKER SWITCH WITH SLIDER OPERATOR TYPE
  • 1-GANG (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-600P-WH
Product Name Dimmer Switch
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details