"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
SINGLE POLE OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
DESIGNER SLIDE ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SKYLARK[R] BRAND
S-600 MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
SINGLE POLE OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
DESIGNER SLIDE ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SKYLARK[R] BRAND
S-600 MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
WHITE GLOSS FINISH
SINGLE POLE OPERATION TYPE
UL, NOM APPROVAL
RESIDENTIAL APPLICATION
120 V AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
600 W LOAD RATING
DESIGNER SLIDE ON/OFF SWITCH OPERATOR TYPE
DESIGNER 1-GANG (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT LOAD TYPE
SKYLARK[R] BRAND
S-600 MODEL
"