Lutron Electronics Co., Inc. Dimmer Switch S-10P-AL

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-10P-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-10P-AL
Dimmer Switch S-10P-AL
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS ALMOND FINISH 1-POLE OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS ALMOND FINISH
  • 1-POLE OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R] BRAND
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-10P-AL
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Photo Control - PCR11 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Application Airports; Industrial
Voltage 120 V ac
View Details
Analog Controller - SMI-24V120-4C - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Application Industrial
Controller Type Manual On/Off
Lamp Type LED Lamps
View Details