Lutron Electronics Co., Inc. Dimmer Switch S-103PNL-BL

Description
WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND INCLUDES AMBER LOCATOR LIGHT S MODEL
Datasheet
Description
WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND INCLUDES AMBER LOCATOR LIGHT S MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-103PNL-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-103PNL-BL
Dimmer Switch S-103PNL-BL
WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH 3-WAY OPERATION TYPE INDOOR APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND INCLUDES AMBER LOCATOR LIGHT S MODEL
  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • 3-WAY OPERATION TYPE
  • INDOOR APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R] BRAND
  • INCLUDES AMBER LOCATOR LIGHT
  • S MODEL
Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-103PNL-BL
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details