Lutron Electronics Co., Inc. Dimmer Switch S-103P-BR

Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - S-103P-BR - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
S-103P-BR
Dimmer Switch S-103P-BR
" WALL DIMMER TYPE 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE GLOSS BROWN FINISH 3-WAY OPERATION TYPE UL, CSA APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING 1000 W LOAD RATING PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN LOAD TYPE SKYLARK[R] BRAND S MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
  • GLOSS BROWN FINISH
  • 3-WAY OPERATION TYPE
  • UL, CSA APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 1000 W LOAD RATING
  • PRESET SLIDE WITH ROCKER ON/OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN LOAD TYPE
  • SKYLARK[R] BRAND
  • S MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number S-103P-BR
Product Name Dimmer Switch
Controller Type Manual On/Off; Slide Dimmer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2506907 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details