"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
1000 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK[R] BRAND
S MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
1000 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK[R] BRAND
S MODEL
"
"
WALL DIMMER TYPE
2.94 INCH W X 0.3 INCH D X 4.69 INCH H SIZE
GLOSS ALMOND FINISH
1-POLE OPERATION TYPE
UL, CSA APPROVAL
INDOOR APPLICATION
120 VAC AT 60 HZ VOLTAGE RATING
CLAMSHELL STANDARD PACKAGE
1000 W LOAD RATING
SLIDE TO OFF OPERATOR TYPE
1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN LOAD TYPE
SKYLARK[R] BRAND
S MODEL
"