Lutron Electronics Co., Inc.Master Control SwitchRRD-W7B-SI
Description
"
WIRELESS, WALL MOUNT TYPE
2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
PREPAID ENGRAVING INCLUSION
7 BUTTON(S)
SEETOUCH[R], RADIORA[R] BRAND
CURRENT RATING 0.5 AMPERE
POWER RATING 0.6 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WIRELESS, WALL MOUNT TYPE
2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
PREPAID ENGRAVING INCLUSION
7 BUTTON(S)
SEETOUCH[R], RADIORA[R] BRAND
CURRENT RATING 0.5 AMPERE
POWER RATING 0.6 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"
"
WIRELESS, WALL MOUNT TYPE
2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE
SATIN SIENNA COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
PREPAID ENGRAVING INCLUSION
7 BUTTON(S)
SEETOUCH[R], RADIORA[R] BRAND
CURRENT RATING 0.5 AMPERE
POWER RATING 0.6 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"