Lutron Electronics Co., Inc. Master Control Switch RRD-W7B-MS

Description
" WIRELESS, WALL MOUNT TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 7 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" WIRELESS, WALL MOUNT TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 7 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RRD-W7B-MS - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RRD-W7B-MS
Master Control Switch RRD-W7B-MS
" WIRELESS, WALL MOUNT TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 7 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • WIRELESS, WALL MOUNT TYPE
  • 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE
  • SATIN MOCHA STONE COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • PREPAID ENGRAVING INCLUSION
  • 7 BUTTON(S)
  • SEETOUCH[R], RADIORA[R] BRAND
  • CURRENT RATING 0.5 AMPERE
  • POWER RATING 0.6 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-W7B-MS
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details