Lutron Electronics Co., Inc. Master Control Switch RRD-W5BRL-BI

Description
" WIRELESS, WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 5 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" WIRELESS, WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 5 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RRD-W5BRL-BI - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RRD-W5BRL-BI
Master Control Switch RRD-W5BRL-BI
" WIRELESS, WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE SATIN BISCUIT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING PREPAID ENGRAVING INCLUSION 5 BUTTON(S) SEETOUCH[R], RADIORA[R] BRAND CURRENT RATING 0.5 AMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • WIRELESS, WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 1.37 INCH D X 4.69 INCH H SIZE
  • SATIN BISCUIT COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • PREPAID ENGRAVING INCLUSION
  • 5 BUTTON(S)
  • SEETOUCH[R], RADIORA[R] BRAND
  • CURRENT RATING 0.5 AMPERE
  • POWER RATING 0.6 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-W5BRL-BI
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
Matrix Lighting Inc.
Specs
Controller Type Rotary Dimmer
Lamp Type LED Lamps
Lamp Power 200 watts
View Details