Lutron Electronics Co., Inc.Master Control SwitchRRD-H6BRL-BR
Description
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
GLOSS BROWN COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
6 BUTTON(S)
RADIORA[R] BRAND
LOAD TYPE INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE
POWER RATING 450 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
GLOSS BROWN COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
6 BUTTON(S)
RADIORA[R] BRAND
LOAD TYPE INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE
POWER RATING 450 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
GLOSS BROWN COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
6 BUTTON(S)
RADIORA[R] BRAND
LOAD TYPE INCANDESCENT/HALOGEN
/MAGNETIC LOW VOLTAGE
POWER RATING 450 W
AMBIENT TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"
"
WALL MOUNT, RAISE/LOWER TYPE
2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
GLOSS BROWN COLOR
30 FT MAX. DISTANCE
UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
120 VAC AT 50/60 HZ VOLTAGE RATING
FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
6 BUTTON(S)
RADIORA[R] BRAND
LOAD TYPE INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE