Lutron Electronics Co., Inc. Master Control Switch RRD-H3BSRL-HT

Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN HOT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 3 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN HOT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 3 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RRD-H3BSRL-HT - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RRD-H3BSRL-HT
Master Control Switch RRD-H3BSRL-HT
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN HOT COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 3 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
  • SATIN HOT COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
  • 3 BUTTON(S)
  • RADIORA[R] BRAND
  • LOAD TYPE INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE
  • POWER RATING 450 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-H3BSRL-HT
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Dimmer Switches - 1368053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
 - RGB Controller & Remote - Vista Manufacturing, Inc.
Vista Manufacturing, Inc.
Specs
Controller Type RGB Controller & Remote
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details