Lutron Electronics Co., Inc. Master Control Switch RRD-H2RLD-LA

Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RRD-H2RLD-LA - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RRD-H2RLD-LA
Master Control Switch RRD-H2RLD-LA
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE GLOSS LIGHT ALMOND COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND LOAD TYPE INCANDESCENT/HALOGEN /MAGNETIC LOW VOLTAGE POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
  • GLOSS LIGHT ALMOND COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
  • 2 BUTTON(S)
  • RADIORA[R] BRAND
  • LOAD TYPE INCANDESCENT/HALOGEN/MAGNETIC LOW VOLTAGE
  • POWER RATING 450 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-H2RLD-LA
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details