Lutron Electronics Co., Inc. Dimmer Switch RRD-F6AN-DV-TP

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RRD-F6AN-DV-TP - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
RRD-F6AN-DV-TP
Dimmer Switch RRD-F6AN-DV-TP
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN TAUPE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 6 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE 3-WIRE FLUORESCENT, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
  • SATIN TAUPE FINISH
  • 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
  • INDOOR APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 6 AMPERE LOAD RATING
  • TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • 3-WIRE FLUORESCENT, LED LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • APPLICABLE STANDARD IEC 61000, IEEE C62.41
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-F6AN-DV-TP
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2506906 - RS Components, Ltd.
Specs
Controller Type Daylight Sensor; Sensor Switch
Mounting Wall/Ceiling
View Details
Dimmer Switch - D-600PH-IV - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Controller Type Manual On/Off
Lamp Type Incandescent Lamps
Lamp Power 600 watts
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details