Description
"
2-WIRE TYPE
SATIN EGGSHELL FINISH
UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL
INDOOR APPLICATION
120/277 VAC AT 50/60 HZ VOLTAGE RATING
40 W, 8 AMPERE (LIGHT), 1/10 HP 3 AMPERE (MOTOR) LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"