Lutron Electronics Co., Inc. Dimming System Control Switch RRD-8ANS-PD

Description
" 1-POLE, MULTI-LOCATION TYPE SATIN PALLADIUM FINISH UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 10 W, 8 AMPERE (LIGHT), 1/4 HP 5.8 AMPERE (MOTOR) LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet
Description
" 1-POLE, MULTI-LOCATION TYPE SATIN PALLADIUM FINISH UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 10 W, 8 AMPERE (LIGHT), 1/4 HP 5.8 AMPERE (MOTOR) LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - RRD-8ANS-PD - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
RRD-8ANS-PD
Dimming System Control Switch RRD-8ANS-PD
" 1-POLE, MULTI-LOCATION TYPE SATIN PALLADIUM FINISH UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 10 W, 8 AMPERE (LIGHT), 1/4 HP 5.8 AMPERE (MOTOR) LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RRD MODEL "

"

  • 1-POLE, MULTI-LOCATION TYPE
  • SATIN PALLADIUM FINISH
  • UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 10 W, 8 AMPERE (LIGHT), 1/4 HP 5.8 AMPERE (MOTOR) LOAD RATING
  • TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-8ANS-PD
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707232 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details