Description
"
1-POLE, MULTI-LOCATION TYPE
SATIN BLUESTONE FINISH
UL, CSA, FCC, NOM, IC, COFETEL, ANATEL APPROVAL
INDOOR APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
10 W, 8 AMPERE (LIGHT), 1/4 HP 5.8 AMPERE (MOTOR) LOAD RATING
TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
CLARO (NOT INCLUDED) WALL PLATE TYPE
INCANDESCENT/HALOGEN
, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
MAESTRO[R], RADIORA[R] BRAND
SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
OPERATING TEMPERATURE 32 TO 104 DEG F
RRD MODEL
"