Lutron Electronics Co., Inc. Dimmer Switch RRD-6CL-BL

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH SINGLE LOCATION OPERATION TYPE CUL, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 600 W (INCANDESCENT/HALOGE N), 600 VA (MAGNETIC LOW VOLTAGE), 150 W (CFL/LED) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH SINGLE LOCATION OPERATION TYPE CUL, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 600 W (INCANDESCENT/HALOGE N), 600 VA (MAGNETIC LOW VOLTAGE), 150 W (CFL/LED) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RRD-6CL-BL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
RRD-6CL-BL
Dimmer Switch RRD-6CL-BL
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS BLACK FINISH SINGLE LOCATION OPERATION TYPE CUL, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 600 W (INCANDESCENT/HALOGE N), 600 VA (MAGNETIC LOW VOLTAGE), 150 W (CFL/LED) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE CLARO WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
  • GLOSS BLACK FINISH
  • SINGLE LOCATION OPERATION TYPE
  • CUL, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 600 W (INCANDESCENT/HALOGEN), 600 VA (MAGNETIC LOW VOLTAGE), 150 W (CFL/LED) LOAD RATING
  • TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • CLARO WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • APPLICABLE STANDARD IEC 61000, IEEE C62.41
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-6CL-BL
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details