Lutron Electronics Co., Inc. Dimmer Switch RRD-3LD-MN

Description
" TABLETOP DIMMER TYPE 2.44 INCH W X 3.25 INCH H SIZE SATIN MIDNIGHT FINISH PLUG-IN OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W (INCANDESCENT/HALOGE N), 200 W/300 VA (MAGNETIC LOW VOLTAGE) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE LOAD TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F CORD LENGTH 6 FT APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet
Description
" TABLETOP DIMMER TYPE 2.44 INCH W X 3.25 INCH H SIZE SATIN MIDNIGHT FINISH PLUG-IN OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W (INCANDESCENT/HALOGE N), 200 W/300 VA (MAGNETIC LOW VOLTAGE) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE LOAD TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F CORD LENGTH 6 FT APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RRD-3LD-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
RRD-3LD-MN
Dimmer Switch RRD-3LD-MN
" TABLETOP DIMMER TYPE 2.44 INCH W X 3.25 INCH H SIZE SATIN MIDNIGHT FINISH PLUG-IN OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 300 W (INCANDESCENT/HALOGE N), 200 W/300 VA (MAGNETIC LOW VOLTAGE) LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE LOAD TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F CORD LENGTH 6 FT APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "

"

  • TABLETOP DIMMER TYPE
  • 2.44 INCH W X 3.25 INCH H SIZE
  • SATIN MIDNIGHT FINISH
  • PLUG-IN OPERATION TYPE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 300 W (INCANDESCENT/HALOGEN), 200 W/300 VA (MAGNETIC LOW VOLTAGE) LOAD RATING
  • TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE LOAD TYPE
  • RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • CORD LENGTH 6 FT
  • APPLICABLE STANDARD IEC 61000, IEEE C62.41
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-3LD-MN
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
EDM24 Touch Dimmer - EDM24 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Single Channel DC Controller - SSI-40DC-24(CE) - Metaphase Technologies, Inc.
Specs
Application Interior; Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type LED Lamps
View Details