Lutron Electronics Co., Inc. Dimmer Switch RRD-10ND-ST

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN STONE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN STONE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RRD-10ND-ST - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
RRD-10ND-ST
Dimmer Switch RRD-10ND-ST
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE SATIN STONE FINISH 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120/277 VAC AT 50/60 HZ VOLTAGE RATING 1000 W/1000 VA LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE MAESTRO[R], RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RRD MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
  • SATIN STONE FINISH
  • 1-POLE/MULTI LOCATION WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
  • INDOOR APPLICATION
  • 120/277 VAC AT 50/60 HZ VOLTAGE RATING
  • 1000 W/1000 VA LOAD RATING
  • TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, CFL, LED LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • APPLICABLE STANDARD IEC 61000, IEEE C62.41
  • RRD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RRD-10ND-ST
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details