Lutron Electronics Co., Inc. Master Control Switch RR-T15RL-MN

Description
" WIRELESS, WALL MOUNT/TABLE TOP, RAISE/LOWER TYPE 3.56 INCH W X 1 INCH D X 3.25 INCH H SIZE SATIN MIDNIGHT COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, COFETEL, ASEP, CRC, INDOTEL, SUTEL APPROVAL 9 VDC VOLTAGE RATING DC ADAPTER, (2) 1.5 V AAA ALKALINE BATTERY INCLUSION 15 BUTTON(S) RADIORA[R] BRAND CURRENT RATING 300 MILLIAMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RR MODEL "
Datasheet
Description
" WIRELESS, WALL MOUNT/TABLE TOP, RAISE/LOWER TYPE 3.56 INCH W X 1 INCH D X 3.25 INCH H SIZE SATIN MIDNIGHT COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, COFETEL, ASEP, CRC, INDOTEL, SUTEL APPROVAL 9 VDC VOLTAGE RATING DC ADAPTER, (2) 1.5 V AAA ALKALINE BATTERY INCLUSION 15 BUTTON(S) RADIORA[R] BRAND CURRENT RATING 300 MILLIAMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RR MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RR-T15RL-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RR-T15RL-MN
Master Control Switch RR-T15RL-MN
" WIRELESS, WALL MOUNT/TABLE TOP, RAISE/LOWER TYPE 3.56 INCH W X 1 INCH D X 3.25 INCH H SIZE SATIN MIDNIGHT COLOR 30 FT MAX. DISTANCE UL (CANADA AND US), FCC, COFETEL, ASEP, CRC, INDOTEL, SUTEL APPROVAL 9 VDC VOLTAGE RATING DC ADAPTER, (2) 1.5 V AAA ALKALINE BATTERY INCLUSION 15 BUTTON(S) RADIORA[R] BRAND CURRENT RATING 300 MILLIAMPERE POWER RATING 0.6 W AMBIENT TEMPERATURE 32 TO 104 DEG F RR MODEL "

"

  • WIRELESS, WALL MOUNT/TABLE TOP, RAISE/LOWER TYPE
  • 3.56 INCH W X 1 INCH D X 3.25 INCH H SIZE
  • SATIN MIDNIGHT COLOR
  • 30 FT MAX. DISTANCE
  • UL (CANADA AND US), FCC, COFETEL, ASEP, CRC, INDOTEL, SUTEL APPROVAL
  • 9 VDC VOLTAGE RATING
  • DC ADAPTER, (2) 1.5 V AAA ALKALINE BATTERY INCLUSION
  • 15 BUTTON(S)
  • RADIORA[R] BRAND
  • CURRENT RATING 300 MILLIAMPERE
  • POWER RATING 0.6 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RR MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RR-T15RL-MN
Product Name Master Control Switch
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch Single Pole - DTR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Voltage 125V
Communication Protocol Wi-Fi 2.4GHz
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details