Lutron Electronics Co., Inc. Lighting Control Unit RR-3PD-1-SW

Description
" SNOW COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "
Datasheet
Description
" SNOW COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - RR-3PD-1-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
RR-3PD-1-SW
Lighting Control Unit RR-3PD-1-SW
" SNOW COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "

"

  • SNOW COLOR
  • 2.25 INCH
  • 3.25 INCH
  • 1.23 INCH
  • CUL, UL, FCC, IC, SCT, NOM APPROVAL
  • INDOOR APPLICATION
  • INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE
  • RADIORA[R] BRAND
  • APPLICABLE STANDARD IEC 61000-4-2
  • INPUT VOLTAGE 120 V AT 50/60 HZ
  • LOAD RATING 300 VA/300 W
  • OPERATING FREQUENCY 434 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • POWER RATING (W) 0.3

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RR-3PD-1-SW
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Rotary Dimmer Switch 3-Way - DRS30 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Rotary Dimmer; App/Voice
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
DMX Driver PX403 4 Channel RJ45 - 12 - 24VDC 3A - LC-OL-DMX-PX02 - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 144 watts
Voltage 24 VDC
View Details
Standard AC Switch - CS115BAL - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Commercial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details