Lutron Electronics Co., Inc. Lighting Control Unit RR-3PD-1-MN

Description
" MIDNIGHT COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "
Datasheet
Description
" MIDNIGHT COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Unit - RR-3PD-1-MN - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Unit
RR-3PD-1-MN
Lighting Control Unit RR-3PD-1-MN
" MIDNIGHT COLOR 2.25 INCH 3.25 INCH 1.23 INCH CUL, UL, FCC, IC, SCT, NOM APPROVAL INDOOR APPLICATION INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE RADIORA[R] BRAND APPLICABLE STANDARD IEC 61000-4-2 INPUT VOLTAGE 120 V AT 50/60 HZ LOAD RATING 300 VA/300 W OPERATING FREQUENCY 434 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F POWER RATING (W) 0.3 "

"

  • MIDNIGHT COLOR
  • 2.25 INCH
  • 3.25 INCH
  • 1.23 INCH
  • CUL, UL, FCC, IC, SCT, NOM APPROVAL
  • INDOOR APPLICATION
  • INCANDESCENT, HALOGEN, CFL, FLUORESCENT, MAGNETIC LOW VOLTAGE LAMP TYPE
  • RADIORA[R] BRAND
  • APPLICABLE STANDARD IEC 61000-4-2
  • INPUT VOLTAGE 120 V AT 50/60 HZ
  • LOAD RATING 300 VA/300 W
  • OPERATING FREQUENCY 434 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F
  • POWER RATING (W) 0.3

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RR-3PD-1-MN
Product Name Lighting Control Unit
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2S - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details