Lutron Electronics Co., Inc. Dimming System Load Boost Module RMJ-ECO32-DV-B

Description
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 40 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 40 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Load Boost Module - RMJ-ECO32-DV-B - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Load Boost Module
RMJ-ECO32-DV-B
Dimming System Load Boost Module RMJ-ECO32-DV-B
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 40 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • DIMMING MODULE TYPE
  • 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE
  • UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL
  • 120/277 V VOLTAGE RATING
  • 40 MILLIAMPERE CURRENT RATING
  • FLUORESCENT LOAD TYPE
  • POWPAK[R], ENERGI TRIPAK[R] BRAND
  • FREQUENCY RATING 431 TO 437 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RMJ-ECO32-DV-B
Product Name Dimming System Load Boost Module
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG2SI - Hubbell Lighting, Inc.
Specs
Lamp Power 250 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details