Lutron Electronics Co., Inc. Dimming System Load Boost Module RMJ-5T-DV-B

Description
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 60 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet
Description
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 60 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Load Boost Module - RMJ-5T-DV-B - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Load Boost Module
RMJ-5T-DV-B
Dimming System Load Boost Module RMJ-5T-DV-B
" DIMMING MODULE TYPE 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL 120/277 V VOLTAGE RATING 60 MILLIAMPERE CURRENT RATING FLUORESCENT LOAD TYPE POWPAK[R], ENERGI TRIPAK[R] BRAND FREQUENCY RATING 431 TO 437 MHZ AMBIENT TEMPERATURE RATING 32 TO 104 DEG F "

"

  • DIMMING MODULE TYPE
  • 2.82 INCH W X 1.25 INCH D X 3.42 INCH H SIZE
  • UL, UL 2043, CSA, COFETEL, FCC, NOM APPROVAL
  • 120/277 V VOLTAGE RATING
  • 60 MILLIAMPERE CURRENT RATING
  • FLUORESCENT LOAD TYPE
  • POWPAK[R], ENERGI TRIPAK[R] BRAND
  • FREQUENCY RATING 431 TO 437 MHZ
  • AMBIENT TEMPERATURE RATING 32 TO 104 DEG F

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RMJ-5T-DV-B
Product Name Dimming System Load Boost Module
Lamp Type Fluorescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2067699 - RS Components, Ltd.
Specs
Controller Type Detector
Voltage 240 v
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details