Lutron Electronics Co., Inc. Master Control Switch RKD-H2RLD-SI-E

Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN SIENNA COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "
Datasheet
Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN SIENNA COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RKD-H2RLD-SI-E - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RKD-H2RLD-SI-E
Master Control Switch RKD-H2RLD-SI-E
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN SIENNA COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "

"

  • WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
  • SATIN SIENNA COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
  • 2 BUTTON(S)
  • RADIORA[R] BRAND
  • KEYPAD ENGRAVING TYPE STANDARD ENGRAVED
  • POWER RATING 450 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RKD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RKD-H2RLD-SI-E
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707230 - RS Components, Ltd.
Specs
Controller Type Control Unit
View Details
Dimmer Switch - AYCL-153PH-BL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Slide Dimmer
Lamp Type Fluorescent Lamps; Halogen Lamps; Incandescent Lamps; LED Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details