Lutron Electronics Co., Inc. Master Control Switch RKD-H2RLD-MS-E

Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "
Datasheet
Description
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Master Control Switch - RKD-H2RLD-MS-E - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Master Control Switch
RKD-H2RLD-MS-E
Master Control Switch RKD-H2RLD-MS-E
" WALL MOUNT, RAISE/LOWER TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN MOCHA STONE COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 2 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING TYPE STANDARD ENGRAVED POWER RATING 450 W AMBIENT TEMPERATURE 32 TO 104 DEG F RKD MODEL "

"

  • WALL MOUNT, RAISE/LOWER TYPE
  • 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE
  • SATIN MOCHA STONE COLOR
  • 30 FT MAX. DISTANCE
  • UL, CSA, NOM, FCC, IC, COFETEL APPROVAL
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION
  • 2 BUTTON(S)
  • RADIORA[R] BRAND
  • KEYPAD ENGRAVING TYPE STANDARD ENGRAVED
  • POWER RATING 450 W
  • AMBIENT TEMPERATURE 32 TO 104 DEG F
  • RKD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RKD-H2RLD-MS-E
Product Name Master Control Switch
Voltage 115/120V
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 707226 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
Smart Touch Panel Dimmer Switch Single-Pole - DPR10 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1T - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details