Lutron Electronics Co., Inc. Dimming System Control Switch RD-RS-SW

Description
" MULTI-LOCATION TYPE SATIN SNOW FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "
Datasheet
Description
" MULTI-LOCATION TYPE SATIN SNOW FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - RD-RS-SW - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
RD-RS-SW
Dimming System Control Switch RD-RS-SW
" MULTI-LOCATION TYPE SATIN SNOW FINISH UL, CSA APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "

"

  • MULTI-LOCATION TYPE
  • SATIN SNOW FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RD-RS-SW
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2494431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
LED Touch Dimmer, 2 Gang Faceplate, 12-24V 8A 2 channel.. - LC-LF-9DIM - ECO Light LED
Specs
Lamp Type LED Lamps
Lamp Power 384 watts
Voltage 24 VDC
View Details
EasyControls™ Lighting Control - EC-Light Panel - Distech Controls, Inc.
Specs
Application Interior; Security; Commercial; Industrial
Controller Type Manual On/Off; Time Override
Lamp Type High Intensity Discharge Lamps
View Details