Lutron Electronics Co., Inc. Dimming System Control Switch RD-RS-277-WH

Description
" MULTI-LOCATION TYPE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "
Datasheet
Description
" MULTI-LOCATION TYPE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimming System Control Switch - RD-RS-277-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimming System Control Switch
RD-RS-277-WH
Dimming System Control Switch RD-RS-277-WH
" MULTI-LOCATION TYPE GLOSS WHITE FINISH UL, CSA APPROVAL INDOOR APPLICATION 277 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE CLARO (NOT INCLUDED) WALL PLATE TYPE INCANDESCENT/HALOGEN , MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE MAESTRO[R], RADIORA[R] BRAND SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H OPERATING TEMPERATURE 32 TO 104 DEG F RD MODEL "

"

  • MULTI-LOCATION TYPE
  • GLOSS WHITE FINISH
  • UL, CSA APPROVAL
  • INDOOR APPLICATION
  • 277 VAC AT 50/60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF SWITCH, FADE ON/OFF OPERATOR TYPE
  • CLARO (NOT INCLUDED) WALL PLATE TYPE
  • INCANDESCENT/HALOGEN, MAGNETIC LOW VOLTAGE, ELECTRONIC LOW VOLTAGE, FLUORESCENT, CFL/LED, NEON/COLD CATHODE, NON-DIM LIGHTING, HID, MOTOR, FAN LOAD TYPE
  • MAESTRO[R], RADIORA[R] BRAND
  • SIZE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RD-RS-277-WH
Product Name Dimming System Control Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specs
Controller Type Manual On/Off; Switch
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Dual Solenoid Valve Controller - VC-2C - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 6-26 Volts
View Details