Lutron Electronics Co., Inc. Dimmer Switch RD-RD-IV

Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RD MODEL "
Datasheet
Description
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RD MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - RD-RD-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Dimmer Switch
RD-RD-IV
Dimmer Switch RD-RD-IV
" WALL DIMMER TYPE 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE GLOSS IVORY FINISH MULTI LOCATION WITH NEUTRAL OPERATION TYPE UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL INDOOR APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING 8.3 AMPERE LOAD RATING TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE RADIORA[R] BRAND OPERATING TEMPERATURE 32 TO 104 DEG F APPLICABLE STANDARD IEC 61000, IEEE C62.41 RD MODEL "

"

  • WALL DIMMER TYPE
  • 2.94 INCH W X 1.44 INCH D X 4.69 INCH H SIZE
  • GLOSS IVORY FINISH
  • MULTI LOCATION WITH NEUTRAL OPERATION TYPE
  • UL, CSA, NOM, FCC, IC, COFETEL, ANATEL APPROVAL
  • INDOOR APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • 8.3 AMPERE LOAD RATING
  • TAP ON/OFF, FADE TO OFF SWITCH OPERATOR TYPE
  • 1-GANG CLARO (NOT INCLUDED) WALL PLATE TYPE
  • RADIORA[R] BRAND
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • APPLICABLE STANDARD IEC 61000, IEEE C62.41
  • RD MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number RD-RD-IV
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
ConstantCurrent PWM Resistive Controller - RLC-230 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details