Lutron Electronics Co., Inc. Lighting Control Wallstation QSWS2-KSN3MOC-IV

Description
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE IVORY COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet
Description
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE IVORY COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - QSWS2-KSN3MOC-IV - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
QSWS2-KSN3MOC-IV
Lighting Control Wallstation QSWS2-KSN3MOC-IV
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE IVORY COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "

"

  • LIGHTING CONTROL TYPE
  • 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE
  • MATTE IVORY COLOR
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • WALLBOX MOUNTING
  • 3 SCENE(S)
  • NO RECEIVER INCLUDED
  • SEETOUCH[R] BRAND
  • CONDUCTOR SIZE 22 TO 12 AWG
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 V
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSWS2-KSN3MOC-IV
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 2703437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details