Lutron Electronics Co., Inc.Lighting Control WallstationQSWS2-KSI3MOC-BR
Description
"
LIGHTING CONTROL TYPE
2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE
MATTE BROWN COLOR
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
3 SCENE(S)
NO RECEIVER INCLUDED
SEETOUCH[R] BRAND
CONDUCTOR SIZE 22 TO 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"
Lutron Electronics Co., Inc.
Done
Datasheet
Description
"
LIGHTING CONTROL TYPE
2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE
MATTE BROWN COLOR
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
3 SCENE(S)
NO RECEIVER INCLUDED
SEETOUCH[R] BRAND
CONDUCTOR SIZE 22 TO 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"
"
LIGHTING CONTROL TYPE
2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE
MATTE BROWN COLOR
COMMERCIAL, RESIDENTIAL APPLICATION
WALLBOX MOUNTING
3 SCENE(S)
NO RECEIVER INCLUDED
SEETOUCH[R] BRAND
CONDUCTOR SIZE 22 TO 12 AWG
OPERATING TEMPERATURE 32 TO 104 DEG F
DC VOLTAGE RATING (V) 24 V
QS MODEL
"