Lutron Electronics Co., Inc. Lighting Control Wallstation QSWS2-KSI3MOC-AL

Description
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE ALMOND COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet
Description
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE ALMOND COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - QSWS2-KSI3MOC-AL - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
QSWS2-KSI3MOC-AL
Lighting Control Wallstation QSWS2-KSI3MOC-AL
" LIGHTING CONTROL TYPE 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE MATTE ALMOND COLOR COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 3 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 22 TO 12 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "

"

  • LIGHTING CONTROL TYPE
  • 2.72 INCH W X 2.045 INCH D X 4.57 INCH H SIZE
  • MATTE ALMOND COLOR
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • WALLBOX MOUNTING
  • 3 SCENE(S)
  • NO RECEIVER INCLUDED
  • SEETOUCH[R] BRAND
  • CONDUCTOR SIZE 22 TO 12 AWG
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 V
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSWS2-KSI3MOC-AL
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switch - DVFTU-5A3P-AL - Lutron Electronics Co., Inc.
Lutron Electronics Co., Inc.
Specs
Application Commercial; Residential
Controller Type Manual On/Off; Slide Dimmer
Lamp Type Fluorescent Lamps
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details