Lutron Electronics Co., Inc. Lighting Control Wallstation QSWS2-5BRLI-WH

Description
" LIGHTING CONTROL TYPE 2.75 INCH W X 1.41 INCH D X 4.56 INCH H SIZE MATTE WHITE COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 5 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 8 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet
Description
" LIGHTING CONTROL TYPE 2.75 INCH W X 1.41 INCH D X 4.56 INCH H SIZE MATTE WHITE COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 5 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 8 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - QSWS2-5BRLI-WH - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
QSWS2-5BRLI-WH
Lighting Control Wallstation QSWS2-5BRLI-WH
" LIGHTING CONTROL TYPE 2.75 INCH W X 1.41 INCH D X 4.56 INCH H SIZE MATTE WHITE COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 5 SCENE(S) NO RECEIVER INCLUDED SEETOUCH[R] BRAND CONDUCTOR SIZE 8 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "

"

  • LIGHTING CONTROL TYPE
  • 2.75 INCH W X 1.41 INCH D X 4.56 INCH H SIZE
  • MATTE WHITE COLOR
  • IEC APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • WALLBOX MOUNTING
  • 5 SCENE(S)
  • NO RECEIVER INCLUDED
  • SEETOUCH[R] BRAND
  • CONDUCTOR SIZE 8 AWG
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 V
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSWS2-5BRLI-WH
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Microprocessor Based Control Drive - LG1S - Hubbell Lighting, Inc.
Specs
Lamp Power 100 watts
Voltage 115/120V; 277 VAC 60 Hz
View Details
DMX512 Controller - GWDMX - Greenwich Instruments Ltd.
Greenwich Instruments Ltd.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial; Theatrical
Controller Type DMX Programmable Controller
Lamp Type Theatrical Lighting Equipment
View Details