Lutron Electronics Co., Inc. Lighting Control Wallstation QSWE-8BRLN-SC

Description
" LIGHTING CONTROL TYPE 3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE SATIN CHROME COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 8 SCENE(S) NO RECEIVER INCLUDED INTERNATIONAL SEETOUCH[R] BRAND CONDUCTOR SIZE 18 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet
Description
" LIGHTING CONTROL TYPE 3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE SATIN CHROME COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 8 SCENE(S) NO RECEIVER INCLUDED INTERNATIONAL SEETOUCH[R] BRAND CONDUCTOR SIZE 18 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lighting Control Wallstation - QSWE-8BRLN-SC - Lutron Electronics Co., Inc.
Coopersburg, PA, USA
Lighting Control Wallstation
QSWE-8BRLN-SC
Lighting Control Wallstation QSWE-8BRLN-SC
" LIGHTING CONTROL TYPE 3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE SATIN CHROME COLOR IEC APPROVAL COMMERCIAL, RESIDENTIAL APPLICATION WALLBOX MOUNTING 8 SCENE(S) NO RECEIVER INCLUDED INTERNATIONAL SEETOUCH[R] BRAND CONDUCTOR SIZE 18 AWG OPERATING TEMPERATURE 32 TO 104 DEG F DC VOLTAGE RATING (V) 24 V QS MODEL "

"

  • LIGHTING CONTROL TYPE
  • 3.38 INCH W X 1.37 INCH D X 3.38 INCH H SIZE
  • SATIN CHROME COLOR
  • IEC APPROVAL
  • COMMERCIAL, RESIDENTIAL APPLICATION
  • WALLBOX MOUNTING
  • 8 SCENE(S)
  • NO RECEIVER INCLUDED
  • INTERNATIONAL SEETOUCH[R] BRAND
  • CONDUCTOR SIZE 18 AWG
  • OPERATING TEMPERATURE 32 TO 104 DEG F
  • DC VOLTAGE RATING (V) 24 V
  • QS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Lutron Electronics Co., Inc.
Product Category Lighting Controls
Product Number QSWE-8BRLN-SC
Product Name Lighting Control Wallstation
Application Commercial; Residential
Unlock Full Specs
to access all available technical data

Similar Products

DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM17N - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
RS Components, Ltd.
Specs
Mounting Wall/Ceiling
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30-S - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details